PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M4-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series are spring-loaded, flare-mounted captive panel screws with an aluminum knob, aluminum retainer, hardened carbon steel screw, and 300 series stainless steel spring. They install flush on the back side of the panel, accommodate close centerline-to-edge applications, and function with any panel hardness without requiring high installation force. The PF11MF-M4-2 variant features an M4×0.7 thread, with a screw length of 8.89 mm and a maximum sheet thickness of 2.13 mm. The retainer provides a positive stop during installation, and the assembly includes an anti-cross-threading feature. The standard finish is zinc-plated steel screw with natural aluminum components, with an optional DuraBlack™ finish. The part supports a minimum float of 0.25 mm in all directions.

Datasheet Summary
Powered by GS/AI

The PF11MF series are spring-loaded, flare-mounted captive panel screws with an aluminum knob, aluminum retainer, hardened carbon steel screw, and 300 series stainless steel spring. They install flush on the back side of the panel, accommodate close centerline-to-edge applications, and function with any panel hardness without requiring high installation force. The PF11MF-M4-2 variant features an M4×0.7 thread, with a screw length of 8.89 mm and a maximum sheet thickness of 2.13 mm. The retainer provides a positive stop during installation, and the assembly includes an anti-cross-threading feature. The standard finish is zinc-plated steel screw with natural aluminum components, with an optional DuraBlack™ finish. The part supports a minimum float of 0.25 mm in all directions.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M4-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M4-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-M4-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-M4-2
Captive Screws PF11MF-M4-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-M4-2 PF11MF-M4-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details