PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-M5-0-BN is a low-profile, spring-loaded captive panel screw with a metric M5 thread, designed for use in sheet materials up to 8 mm thick. It features a carbon steel screw and retainer with a black nitride finish (BN), and a 300 series stainless steel spring. The part has a shank diameter of 8 mm, a minimum hole size of 7.98 mm, and a minimum distance to edge of 8.4 mm. Installation requires a #2 driver and provides a positive stop during clinching.

Datasheet Summary
Powered by GS/AI

PF60-M5-0-BN is a low-profile, spring-loaded captive panel screw with a metric M5 thread, designed for use in sheet materials up to 8 mm thick. It features a carbon steel screw and retainer with a black nitride finish (BN), and a 300 series stainless steel spring. The part has a shank diameter of 8 mm, a minimum hole size of 7.98 mm, and a minimum distance to edge of 8.4 mm. Installation requires a #2 driver and provides a positive stop during clinching.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M5-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M5-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M5-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers