PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-440-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11MF-440-2 is a spring-loaded, flare-mounted captive panel screw with a knurled metal cap and a #4-40 thread, designed for installation into thin panels with a countersunk hole. It features a shoulder on the retainer for positive installation stop, an anti-cross-threading design, and a zinc-plated hardened carbon steel screw with a natural finish aluminum retainer and spring. The part installs flush on the back side of the panel and compensates for misalignment, with a minimum float of 0.010 inch in all directions. It meets ASME B1.1 and B1.13M thread standards, and is compatible with standard installation tooling for #4-40 threads.

Datasheet Summary
Powered by GS/AI

PF11MF-440-2 is a spring-loaded, flare-mounted captive panel screw with a knurled metal cap and a #4-40 thread, designed for installation into thin panels with a countersunk hole. It features a shoulder on the retainer for positive installation stop, an anti-cross-threading design, and a zinc-plated hardened carbon steel screw with a natural finish aluminum retainer and spring. The part installs flush on the back side of the panel and compensates for misalignment, with a minimum float of 0.010 inch in all directions. It meets ASME B1.1 and B1.13M thread standards, and is compatible with standard installation tooling for #4-40 threads.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-440-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-440-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-440-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-440-2
Captive Screws PF11MF-440-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-440-2 PF11MF-440-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Captive Screws - PF11-M3.5-0 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details