PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M5-1-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF is a large knob, spring-loaded, flare-mounted captive panel screw designed for secure attachment of thin metal panels with easy service access and no loose components. It installs flush on the back side of the panel and is compatible with painted panels and stainless steel. The design accommodates circuit boards and allows for tool or hand actuation. It features anti-corrosion resistance and is available with a black finish. The part is part of the PEM™ captive panel screw series, which meets the brand's quality standards but has no listed dimensional or mechanical specifications for this exact variant.

Datasheet Summary
Powered by GS/AI

The PF11MF is a large knob, spring-loaded, flare-mounted captive panel screw designed for secure attachment of thin metal panels with easy service access and no loose components. It installs flush on the back side of the panel and is compatible with painted panels and stainless steel. The design accommodates circuit boards and allows for tool or hand actuation. It features anti-corrosion resistance and is available with a black finish. The part is part of the PEM™ captive panel screw series, which meets the brand's quality standards but has no listed dimensional or mechanical specifications for this exact variant.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M5-1-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M5-1-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-M5-1-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
PEM® Self Clinching Tube Bushing -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Standoffs
Metric Thread Notation Metric
Panel Thickness 0.0787 to 0.0984 inch (2 to 2.5 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers