PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-0-BN-2

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60™ low-profile, spring-loaded captive panel screws are designed for use in thin sheet materials up to 0.060 in (1.5 mm) thick, with a 5.5 mm minimum distance to edge. The part features a carbon steel knob and retainer with black nitride finish (AMS2753, Section 3), a hardened carbon steel screw, and a 300 series stainless steel spring. It accepts a #2 driver and provides a positive stop during installation. Thread size is M5, with a 1.48 mm thread length and 0.058 in (1.5 mm) maximum sheet thickness. The retainer includes a knurled shank for retention and installs into holes sized at 8 mm (0.315 in).

Datasheet Summary
Powered by GS/AI

PF60™ low-profile, spring-loaded captive panel screws are designed for use in thin sheet materials up to 0.060 in (1.5 mm) thick, with a 5.5 mm minimum distance to edge. The part features a carbon steel knob and retainer with black nitride finish (AMS2753, Section 3), a hardened carbon steel screw, and a 300 series stainless steel spring. It accepts a #2 driver and provides a positive stop during installation. Thread size is M5, with a 1.48 mm thread length and 0.058 in (1.5 mm) maximum sheet thickness. The retainer includes a knurled shank for retention and installs into holes sized at 8 mm (0.315 in).

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M5-0-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M5-0-BN-2
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M5-0-BN-2
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M5-0-BN-2
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3150 inch (8 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MW-032-12BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details