PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-632-0

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11M-series captive panel screws are spring-loaded, self-clinching fasteners designed for secure attachment of thin metal panels with repeated access. They feature a large knurled knob for manual actuation and a shoulder that provides a positive installation stop. These screws are suitable for use in applications requiring resistance to vibration and where loose hardware must be avoided. The series is available in standard and flush-mounted configurations with threaded sizes including 6-32, and the screw head is marked with the PEM® identity logo for authentic product verification.

Datasheet Summary
Powered by GS/AI

PF11M-series captive panel screws are spring-loaded, self-clinching fasteners designed for secure attachment of thin metal panels with repeated access. They feature a large knurled knob for manual actuation and a shoulder that provides a positive installation stop. These screws are suitable for use in applications requiring resistance to vibration and where loose hardware must be avoided. The series is available in standard and flush-mounted configurations with threaded sizes including 6-32, and the screw head is marked with the PEM® identity logo for authentic product verification.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-632-0
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-632-0
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF11M-632-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11M-632-0
Captive Screws PF11M-632-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11M-632-0 PF11M-632-0
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M4-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M6-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details