PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-440-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF-440-1 is a large knob, spring-loaded, flare-mounted captive panel screw designed for close centerline-to-edge applications and installation into any panel hardness. It features a shoulder on the retainer for positive stop during installation and an anti-cross-threading design. The screw has a #4-40 thread, hardened carbon steel body, aluminum retainer and knob, and a zinc-plated finish per ASTM B633. Installation requires a countersunk hole with a nominal diameter of 0.112 inch and a minimum sheet thickness of 0.041 inch. The retainer flares to secure the fastener, with a minimum float of 0.010 inch in all directions. The drive type is Phillips, and the knob has a knurled metal cap. The retainer pullout force is 81 lbf, and the installation force is 250 lbf.

Datasheet Summary
Powered by GS/AI

The PF11MF-440-1 is a large knob, spring-loaded, flare-mounted captive panel screw designed for close centerline-to-edge applications and installation into any panel hardness. It features a shoulder on the retainer for positive stop during installation and an anti-cross-threading design. The screw has a #4-40 thread, hardened carbon steel body, aluminum retainer and knob, and a zinc-plated finish per ASTM B633. Installation requires a countersunk hole with a nominal diameter of 0.112 inch and a minimum sheet thickness of 0.041 inch. The retainer flares to secure the fastener, with a minimum float of 0.010 inch in all directions. The drive type is Phillips, and the knob has a knurled metal cap. The retainer pullout force is 81 lbf, and the installation force is 250 lbf.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-440-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-440-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-440-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-440-1
Captive Screws PF11MF-440-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-440-1 PF11MF-440-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details