PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60 series low-profile, spring-loaded captive panel screws are designed for easy service access with a knurled knob and Phillips driver recess, suitable for sheet materials up to 0.060 inch thick. The screws feature a hardened carbon steel body, carbon steel retainer, and 300 series stainless steel spring, with a bright nickel finish over copper flash. Thread sizes include M4, with a minimum hole size of 6.4 mm and a minimum distance to sheet edge of 7.4 mm. The installed height above the sheet is 13.46 mm, and the head profile provides a positive stop during installation.

Datasheet Summary
Powered by GS/AI

PF60 series low-profile, spring-loaded captive panel screws are designed for easy service access with a knurled knob and Phillips driver recess, suitable for sheet materials up to 0.060 inch thick. The screws feature a hardened carbon steel body, carbon steel retainer, and 300 series stainless steel spring, with a bright nickel finish over copper flash. Thread sizes include M4, with a minimum hole size of 6.4 mm and a minimum distance to sheet edge of 7.4 mm. The installed height above the sheet is 13.46 mm, and the head profile provides a positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M4-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M4-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M4-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M4-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers