PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-5-0-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60™ low-profile, spring-loaded captive panel screws feature a carbon steel knob with black nitride finish (AMS2753, Section 3), a hardened carbon steel screw, and a 300 series stainless steel spring. They install into sheet thicknesses up to 0.060 in (1.5 mm) with a minimum hole size of 0.058 in (1.48 mm) and a required edge distance of 0.032 in (0.81 mm) for M3 thread size. The screw has a #2 driver recess and provides a positive installation stop via a shoulder. Mounting dimensions include a total installed height of 0.520 in (13.21 mm) and a clinching profile compatible with M3 metric threads.

Datasheet Summary
Powered by GS/AI

PF60™ low-profile, spring-loaded captive panel screws feature a carbon steel knob with black nitride finish (AMS2753, Section 3), a hardened carbon steel screw, and a 300 series stainless steel spring. They install into sheet thicknesses up to 0.060 in (1.5 mm) with a minimum hole size of 0.058 in (1.48 mm) and a required edge distance of 0.032 in (0.81 mm) for M3 thread size. The screw has a #2 driver recess and provides a positive installation stop via a shoulder. Mounting dimensions include a total installed height of 0.520 in (13.21 mm) and a clinching profile compatible with M3 metric threads.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF60-M3-5-0-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF60-M3-5-0-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF60-M3-5-0-BN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-M3-5-0-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19626 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details