PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-832-0

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11 series large knob, spring-loaded captive panel screws are designed for secure attachment of thin metal panels with easy service access and no loose hardware. They install self-clinically into sheets and feature a spring-loaded plunger for positive retention. Available with knurled or unknurled caps and compatible with standard driver recesses, they are rated for use in applications requiring corrosion resistance and repeated handling. The series includes variants with or without flaring, floating, or plastic caps. All conform to PEM® product markings and quality standards.

Datasheet Summary
Powered by GS/AI

PF11 series large knob, spring-loaded captive panel screws are designed for secure attachment of thin metal panels with easy service access and no loose hardware. They install self-clinically into sheets and feature a spring-loaded plunger for positive retention. Available with knurled or unknurled caps and compatible with standard driver recesses, they are rated for use in applications requiring corrosion resistance and repeated handling. The series includes variants with or without flaring, floating, or plastic caps. All conform to PEM® product markings and quality standards.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-832-0
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-832-0
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF11-832-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11-832-0
Captive Screws PF11-832-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11-832-0 PF11-832-0
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19633 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details