PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-440-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF60-440-0-CN is a low-profile, spring-loaded captive panel screw with a 0.112-40 thread, designed for installation in sheet metal up to 0.030 inch thick. It features a carbon steel screw and retainer with bright nickel over copper flash finish, a 300 series stainless steel spring, and a Phillips driver recess. The installed height above the sheet is 0.520 inch, with a minimum hole size of 0.030 inch and a minimum edge distance of 0.26 inch. The knurled shank provides positive retention during installation, and the shoulder ensures a defined stop. The part is intended for use in sheet hardness up to 100 Rockwell B and is compatible with sheets thinner than 0.058 inch, the maximum thickness for this thread size and variant.

Datasheet Summary
Powered by GS/AI

PF60-440-0-CN is a low-profile, spring-loaded captive panel screw with a 0.112-40 thread, designed for installation in sheet metal up to 0.030 inch thick. It features a carbon steel screw and retainer with bright nickel over copper flash finish, a 300 series stainless steel spring, and a Phillips driver recess. The installed height above the sheet is 0.520 inch, with a minimum hole size of 0.030 inch and a minimum edge distance of 0.26 inch. The knurled shank provides positive retention during installation, and the shoulder ensures a defined stop. The part is intended for use in sheet hardness up to 100 Rockwell B and is compatible with sheets thinner than 0.058 inch, the maximum thickness for this thread size and variant.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified - PF60-440-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
PF60-440-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified PF60-440-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF60-440-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19624 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details