PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-632-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF-632-1 is a spring-loaded, flare-mounted captive panel screw with a knurled metal cap and a #6-32 thread, designed for installations requiring flush mounting on the back side of thin panels and compensation for mating hole misalignment. It features an anti-cross-threading design, a shoulder for positive installation stop, and is constructed with an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The screw is zinc plated per ASTM B633, SC1 (5µm), and a DuraBlack finish is available. The minimum float capability is 0.010 inch (0.25 mm) in all directions. Installation requires a countersunk hole and specific HAEGER or PEMSERTER tooling with an anvil and punch matching the 0.390 inch (9.91 mm) anvil diameter and 0.468 inch (11.89 mm) punch diameter. Minimum sheet thickness for installation is 0.041 inch.

Datasheet Summary
Powered by GS/AI

The PF11MF-632-1 is a spring-loaded, flare-mounted captive panel screw with a knurled metal cap and a #6-32 thread, designed for installations requiring flush mounting on the back side of thin panels and compensation for mating hole misalignment. It features an anti-cross-threading design, a shoulder for positive installation stop, and is constructed with an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The screw is zinc plated per ASTM B633, SC1 (5µm), and a DuraBlack finish is available. The minimum float capability is 0.010 inch (0.25 mm) in all directions. Installation requires a countersunk hole and specific HAEGER or PEMSERTER tooling with an anvil and punch matching the 0.390 inch (9.91 mm) anvil diameter and 0.468 inch (11.89 mm) punch diameter. Minimum sheet thickness for installation is 0.041 inch.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-632-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-632-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-632-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-632-1
Captive Screws PF11MF-632-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-632-1 PF11MF-632-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2130 inch (5.41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-632-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details