PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M6-0-CN

Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess. It is intended for use in thin metal panels and provides secure, reusable fastening with no loose components. The part is part of the PF50 series, which includes variants like PF50, PF51, and PF52, all sharing the same low-profile knob design, spring-loaded mechanism, and compatibility with thin sheets. The PF52 is available for installation in stainless steel and painted panels and meets UL approval for corrosion resistance. Surface finish and threading are consistent with the PF50 series specifications.

Datasheet Summary
Powered by GS/AI

The PF52 is a low-profile, spring-loaded captive panel screw designed for easy tool or finger operation with a Phillips recess. It is intended for use in thin metal panels and provides secure, reusable fastening with no loose components. The part is part of the PF50 series, which includes variants like PF50, PF51, and PF52, all sharing the same low-profile knob design, spring-loaded mechanism, and compatibility with thin sheets. The PF52 is available for installation in stainless steel and painted panels and meets UL approval for corrosion resistance. Surface finish and threading are consistent with the PF50 series specifications.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric - PF52-M6-0-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
PF52-M6-0-CN
Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric PF52-M6-0-CN
Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Type PF50 with convenient large head and Phillips recess for tool or finger operation.
  • Available with six-lobe recess.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF52-M6-0-CN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3740 inch (9.5 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details