PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF30-832-30-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF30 series consists of low-profile, spring-loaded captive panel screws designed for applications requiring tool or finger operation. The PF30-832 variant features an M5 thread size, with a recommended tightening torque of 15.6 in-lbs (1.57 N·m), a minimum tensile strength of 320 lbs (1423 N), and installation forces of 2800 lbs (12.5 kN) in aluminum and 6000 lbs (26.7 kN) in cold-rolled steel. Retainer pullout forces are 200 lbs (890 N) in aluminum and 300 lbs (1334 N) in steel. The screw head is slotted for manual or tool actuation and is available in black. All variants in the PF30 series are spring-loaded and designed for secure, reusable panel attachment.

Datasheet Summary
Powered by GS/AI

The PF30 series consists of low-profile, spring-loaded captive panel screws designed for applications requiring tool or finger operation. The PF30-832 variant features an M5 thread size, with a recommended tightening torque of 15.6 in-lbs (1.57 N·m), a minimum tensile strength of 320 lbs (1423 N), and installation forces of 2800 lbs (12.5 kN) in aluminum and 6000 lbs (26.7 kN) in cold-rolled steel. Retainer pullout forces are 200 lbs (890 N) in aluminum and 300 lbs (1334 N) in steel. The screw head is slotted for manual or tool actuation and is available in black. All variants in the PF30 series are spring-loaded and designed for secure, reusable panel attachment.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF30-832-30-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF30-832-30-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF30-832-30-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF30-832-30-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details