PennEngineering® Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF30-440-30-BN

Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Description
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF30 series are low-profile, spring-loaded captive panel screws designed for easy service access in thin sheet materials. They feature a large slotted head for tool or finger operation and install into 0.087 inch diameter holes with a maximum installed height of 0.300 inch and a maximum head height above the panel of 0.075 inch. In aluminum sheets, the minimum installation force is 2200 lbs, the retainer pullout force is up to 185 lbs, and the pushout force is up to 300 lbs. In cold-rolled steel, the minimum installation force is 5000 lbs, the retainer pullout force is up to 300 lbs, and the pushout force is up to 300 lbs. All variants in the series are spring-loaded, flush-mounted, and provided in standard black coloring.

Datasheet Summary
Powered by GS/AI

The PF30 series are low-profile, spring-loaded captive panel screws designed for easy service access in thin sheet materials. They feature a large slotted head for tool or finger operation and install into 0.087 inch diameter holes with a maximum installed height of 0.300 inch and a maximum head height above the panel of 0.075 inch. In aluminum sheets, the minimum installation force is 2200 lbs, the retainer pullout force is up to 185 lbs, and the pushout force is up to 300 lbs. In cold-rolled steel, the minimum installation force is 5000 lbs, the retainer pullout force is up to 300 lbs, and the pushout force is up to 300 lbs. All variants in the series are spring-loaded, flush-mounted, and provided in standard black coloring.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified - PF30-440-30-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
PF30-440-30-BN
Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified PF30-440-30-BN
Low-profile design satisfies many functional and cosmetic requirements. Convenient, large, slotted head for tool or finger operation.
  • Low-profile design satisfies many functional and cosmetic requirements.
  • Convenient, large, slotted head for tool or finger operation.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF30-440-30-BN
Product Name Captive Panel Screw-Low Profile Knob, Spring-loaded PF30 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0300 inch (0.7620 mm)
Panel Thickness 0.0300 inch (0.7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details