PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-440-2-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a shoulder on the retainer for positive installation stop, are compatible with stainless steel panels, and accommodate threading misalignment. They are available in black or custom colors and suitable for use in circuit boards and thinner sheet materials.

Datasheet Summary
Powered by GS/AI

The PF11M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a shoulder on the retainer for positive installation stop, are compatible with stainless steel panels, and accommodate threading misalignment. They are available in black or custom colors and suitable for use in circuit boards and thinner sheet materials.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-440-2-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-440-2-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-440-2-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2190 inch (5.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEM® Roller Bearing Fasteners -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Panel Thickness 0.0400 to 0.0470 inch (1.02 to 1.19 mm)
Hole Size 0.2400 inch (6.1 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details