PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-440-1-1-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MW is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where mating panel spacing is not acceptable. It features an external thread compliant with ASME B1.1, 2A / ASME B1.13M, 6g, and is constructed with an aluminum knob and retainer, hardened carbon steel screw, and 300 series stainless steel spring and washer. The part installs into sheet metal with a minimum thickness of 0.063 in and provides a floating range of 0.073 in. The #4-40 thread size has a total length of 0.312 in and requires a #1 Phillips driver. Mating washers are included. The component is rated for installation into any panel hardness and compensates for mating hole misalignment.

Datasheet Summary
Powered by GS/AI

The PF12MW is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where mating panel spacing is not acceptable. It features an external thread compliant with ASME B1.1, 2A / ASME B1.13M, 6g, and is constructed with an aluminum knob and retainer, hardened carbon steel screw, and 300 series stainless steel spring and washer. The part installs into sheet metal with a minimum thickness of 0.063 in and provides a floating range of 0.073 in. The #4-40 thread size has a total length of 0.312 in and requires a #1 Phillips driver. Mating washers are included. The component is rated for installation into any panel hardness and compensates for mating hole misalignment.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-440-1-1-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-440-1-1-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-440-1-1-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-440-1-1-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MW-0420-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details