PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-632-0-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded captive panel screws designed for easy service access without loose hardware, suitable for attaching thin metal panels where repeated access is needed. The PF11-632 variant has a 6-32 thread, a 0.632 inch nominal length, and is configured for self-clinching installation into aluminum or cold-rolled steel sheets, with a retainer pushout force of 2000 lbs in aluminum and 3500 lbs in steel. It features a spring-loaded mechanism for secure retention and compliance with PEM™ captive hardware standards. The suffix "-0-BL" suggests a black finish, consistent with standard color options for this series.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded captive panel screws designed for easy service access without loose hardware, suitable for attaching thin metal panels where repeated access is needed. The PF11-632 variant has a 6-32 thread, a 0.632 inch nominal length, and is configured for self-clinching installation into aluminum or cold-rolled steel sheets, with a retainer pushout force of 2000 lbs in aluminum and 3500 lbs in steel. It features a spring-loaded mechanism for secure retention and compliance with PEM™ captive hardware standards. The suffix "-0-BL" suggests a black finish, consistent with standard color options for this series.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-0-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF11-632-0-BL
Large knob, spring-loaded Types PF11 and PF12 - Unified PF11-632-0-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-632-0-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19606 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details