PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-0420-1-2-2

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-0420-1-2-2 is a spring-loaded, flare-mounted, floating captive panel screw with a 1/4-20 thread, designed for applications where mating panel spacing is not acceptable. It features a knurled knob, hardened carbon steel screw, aluminum retainer and knob, and 300 series stainless steel spring and washer. The screw has a shank length of 0.350 inches and a maximum panel thickness of 0.413 inches, with a floating range of 0.076 inches. The part includes a mating washer and supports installation into any panel hardness. The DuraBlack finish is available with the 'BL' suffix.

Datasheet Summary
Powered by GS/AI

PF12MW-0420-1-2-2 is a spring-loaded, flare-mounted, floating captive panel screw with a 1/4-20 thread, designed for applications where mating panel spacing is not acceptable. It features a knurled knob, hardened carbon steel screw, aluminum retainer and knob, and 300 series stainless steel spring and washer. The screw has a shank length of 0.350 inches and a maximum panel thickness of 0.413 inches, with a floating range of 0.076 inches. The part includes a mating washer and supports installation into any panel hardness. The DuraBlack finish is available with the 'BL' suffix.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-0420-1-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-0420-1-2-2
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-0420-1-2-2
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-0420-1-2-2
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Hole Size 0.4130 inch (10.49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details