PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-632-2-BL-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M-632-2-BL-2 is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design that allows for secure attachment to metal panels or thin materials, making it suitable for environments where frequent access is necessary. The knob is available in a black metal finish, providing a durable and aesthetically pleasing option for various applications. The spring-loaded mechanism ensures that the knob remains engaged, facilitating quick and efficient operation. This product is part of the PF11M series, which is known for its reliability and ease of installation in captive panel screw applications.

Datasheet Summary
Powered by GS/AI

The PF11M-632-2-BL-2 is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design that allows for secure attachment to metal panels or thin materials, making it suitable for environments where frequent access is necessary. The knob is available in a black metal finish, providing a durable and aesthetically pleasing option for various applications. The spring-loaded mechanism ensures that the knob remains engaged, facilitating quick and efficient operation. This product is part of the PF11M series, which is known for its reliability and ease of installation in captive panel screw applications.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-632-2-BL-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-632-2-BL-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-632-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11M-0420-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details