PennEngineering® Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-1-BL

Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Description
Compensates for mating hole misalignment. Installs into any panel hardness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MW-032-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where mating panel spacing is not acceptable. It has a #10-32 thread, a 0.121-inch shank diameter, and a total length of 0.407 inches. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. The part includes a DuraBlack™ finish, indicated by the 'BL' suffix. It compensates for mating hole misalignment and installs into panels of any hardness. The fastener includes a mating washer and provides a positive stop during installation via its shoulder design.

Datasheet Summary
Powered by GS/AI

PF12MW-032-1-1-BL is a spring-loaded, flare-mounted, floating captive panel screw with a knurled knob, designed for applications where mating panel spacing is not acceptable. It has a #10-32 thread, a 0.121-inch shank diameter, and a total length of 0.407 inches. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring and washer are 300 series stainless steel. The part includes a DuraBlack™ finish, indicated by the 'BL' suffix. It compensates for mating hole misalignment and installs into panels of any hardness. The fastener includes a mating washer and provides a positive stop during installation via its shoulder design.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF12MW-032-1-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
PF12MW-032-1-1-BL
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified PF12MW-032-1-1-BL
Compensates for mating hole misalignment. Installs into any panel hardness.
  • Compensates for mating hole misalignment.
  • Installs into any panel hardness.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MW-032-1-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Hole Size 0.3460 inch (8.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details