PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-632-1-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11M series captive panel screws are spring-loaded, self-clinching fasteners designed for secure attachment of thin metal panels with repeated service access. They feature a large knob for manual actuation and are installed into panels with sufficient hardness to retain the clinched shank. The series includes variants with black metal caps and accommodates mating threads in stainless steel and circuit board materials. Installation ensures a positive stop via the shoulder on the retainer, and the fasteners are available with multiple threading options and custom color caps. All variants share the same core design and mounting methodology as defined for the PF11M series.

Datasheet Summary
Powered by GS/AI

PF11M series captive panel screws are spring-loaded, self-clinching fasteners designed for secure attachment of thin metal panels with repeated service access. They feature a large knob for manual actuation and are installed into panels with sufficient hardness to retain the clinched shank. The series includes variants with black metal caps and accommodates mating threads in stainless steel and circuit board materials. Installation ensures a positive stop via the shoulder on the retainer, and the fasteners are available with multiple threading options and custom color caps. All variants share the same core design and mounting methodology as defined for the PF11M series.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-632-1-BL
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-632-1-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-632-1-BL
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Screws - PF11-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details