PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-032-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure fastening with easy service access and prevention of loose hardware. These screws install into thin panels and provide a flush mounting surface on the back side. They are compatible with painted and stainless steel panels and offer corrosion resistance. The series includes variants with multiple cross-hole options and is available in black for standard color. Custom lengths and colors are available on special order.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure fastening with easy service access and prevention of loose hardware. These screws install into thin panels and provide a flush mounting surface on the back side. They are compatible with painted and stainless steel panels and offer corrosion resistance. The series includes variants with multiple cross-hole options and is available in black for standard color. Custom lengths and colors are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-032-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-032-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-032-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers