PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-0-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with external threads per ASME B1.1, 2A, designed for installation into thin sheets and panel materials requiring repeated access. The assembly includes an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring, with a zinc-plated screw finish per ASTM B633, SC1 (5µm). It features a shoulder for positiveInstallation stop and supports M3 x 0.5 thread size with a minimum thread length of 1.05 mm and a maximum head diameter of 4.75 mm for a sheet thickness up to 0.79 mm. The screw head accepts a #1 Phillips driver, and the assembly allows a minimum float of 0.25 mm in all directions. All components are available with a natural or optional black anodized or DuraBlack finish.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws with external threads per ASME B1.1, 2A, designed for installation into thin sheets and panel materials requiring repeated access. The assembly includes an aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring, with a zinc-plated screw finish per ASTM B633, SC1 (5µm). It features a shoulder for positiveInstallation stop and supports M3 x 0.5 thread size with a minimum thread length of 1.05 mm and a maximum head diameter of 4.75 mm for a sheet thickness up to 0.79 mm. The screw head accepts a #1 Phillips driver, and the assembly allows a minimum float of 0.25 mm in all directions. All components are available with a natural or optional black anodized or DuraBlack finish.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF12MF-M3-0-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF12MF-M3-0-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF12MF-M3-0-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-M3-0-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19627 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19626 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details