PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-832-0-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure panel attachment and easy service access without loose hardware. The screw is made of hardened carbon steel, the knob and retainer of aluminum, and the spring of 300 series stainless steel, with a zinc-plated finish per ASTM B633, SC1 (5µm). It features a countersunk shoulder providing a positive stop during installation and allows for a minimum float of 0.25mm in all directions. The part is available in multiple thread sizes, including 8-32 (0.164-32), with a standard Phillips driver. The mounting configuration enables flush installation on the back side of the panel and is compatible with thin sheet materials of varying hardness.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for secure panel attachment and easy service access without loose hardware. The screw is made of hardened carbon steel, the knob and retainer of aluminum, and the spring of 300 series stainless steel, with a zinc-plated finish per ASTM B633, SC1 (5µm). It features a countersunk shoulder providing a positive stop during installation and allows for a minimum float of 0.25mm in all directions. The part is available in multiple thread sizes, including 8-32 (0.164-32), with a standard Phillips driver. The mounting configuration enables flush installation on the back side of the panel and is compatible with thin sheet materials of varying hardness.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-832-0-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-832-0-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-832-0-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-832-0-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19594 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19605 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details