PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M3-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11MF-M3-1 is a flare-mounted, spring-loaded captive panel screw with a metric M3 thread, designed for installation into thin panels where flush mounting and alignment compensation are required. It features a knurled aluminum knob, hardened carbon steel screw, and 300 series stainless steel spring, with a zinc-plated screw finish per ASTM B633. The retainer shoulder ensures positive stop during installation, and the design allows for a minimum float of 0.25 mm in all directions. It installs into panels of any hardness using a countersunk hole and requires specific tooling with anvil and punch dimensions of 6.6 mm and 11.1 mm respectively. The screw has a threaded length of 0.79 mm and a maximum sheet thickness of 1.05 mm for installation.

Datasheet Summary
Powered by GS/AI

PF11MF-M3-1 is a flare-mounted, spring-loaded captive panel screw with a metric M3 thread, designed for installation into thin panels where flush mounting and alignment compensation are required. It features a knurled aluminum knob, hardened carbon steel screw, and 300 series stainless steel spring, with a zinc-plated screw finish per ASTM B633. The retainer shoulder ensures positive stop during installation, and the design allows for a minimum float of 0.25 mm in all directions. It installs into panels of any hardness using a countersunk hole and requires specific tooling with anvil and punch dimensions of 6.6 mm and 11.1 mm respectively. The screw has a threaded length of 0.79 mm and a maximum sheet thickness of 1.05 mm for installation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M3-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M3-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-M3-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-M3-1
Captive Screws PF11MF-M3-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-M3-1 PF11MF-M3-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.1870 inch (4.75 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-032-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details