PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-032-2-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12-032-2-BL is a large knob, spring-loaded captive panel screw designed for easy service access without the risk of losing components. This product is part of the PF12 series, which features a self-clinching design that allows for secure attachment of metal panels or thin materials in applications requiring frequent access. The spring-loaded mechanism ensures that the knob remains in place during operation while allowing for quick removal when needed. The PF12-032-2-BL is available with a black metal cap, providing a durable finish suitable for various environments. This product is ideal for engineers seeking reliable fastening solutions that minimize the risk of loose hardware and facilitate maintenance.

Datasheet Summary
Powered by GS/AI

The PF12-032-2-BL is a large knob, spring-loaded captive panel screw designed for easy service access without the risk of losing components. This product is part of the PF12 series, which features a self-clinching design that allows for secure attachment of metal panels or thin materials in applications requiring frequent access. The spring-loaded mechanism ensures that the knob remains in place during operation while allowing for quick removal when needed. The PF12-032-2-BL is available with a black metal cap, providing a durable finish suitable for various environments. This product is ideal for engineers seeking reliable fastening solutions that minimize the risk of loose hardware and facilitate maintenance.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF12-032-2-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF12-032-2-BL
Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-032-2-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-032-2-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11MF-M4-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19594 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details