PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-440-2-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure fastening with easy service access and no loose components. These screws install into thin materials and feature a flare-mounted design that accommodates misalignment and accommodates painted or stainless steel panels. They are available with black finishes and are suitable for applications requiring flush mounting on the back side of the panel. Installation does not require high force and is compatible with any panel hardness.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure fastening with easy service access and no loose components. These screws install into thin materials and feature a flare-mounted design that accommodates misalignment and accommodates painted or stainless steel panels. They are available with black finishes and are suitable for applications requiring flush mounting on the back side of the panel. Installation does not require high force and is compatible with any panel hardness.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-440-2-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-440-2-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-440-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0310 inch (0.7874 mm)
Hole Size 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details