PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M4-0-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure attachment of thin metal panels with easy service access and no loose hardware. These fasteners install flush on the back side of the panel and are suitable for use with painted or stainless steel panels. They are spring-loaded, allowing for hand actuation and accommodate panel thickness variations. The series supports mating screws and provides resistance to corrosion. The series features a black finish as standard and is compatible with any panel hardness.

Datasheet Summary
Powered by GS/AI

The PF11MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure attachment of thin metal panels with easy service access and no loose hardware. These fasteners install flush on the back side of the panel and are suitable for use with painted or stainless steel panels. They are spring-loaded, allowing for hand actuation and accommodate panel thickness variations. The series supports mating screws and provides resistance to corrosion. The series features a black finish as standard and is compatible with any panel hardness.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
PF11MF-M4-0-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric PF11MF-M4-0-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11MF-M4-0-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M4-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details