PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-U-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM series consists of spring-loaded, flare-mounted captive panel screws with a PC/ABS knob and hardened carbon steel screw and retainer, designed for use in sheet metals with hardness up to HRB 80 or HB 150. The PF11PM-M5 variant features an M5 x 0.8 metric thread, a panel thickness capacity of up to 1.52 mm, a nominal installed height of 10.59 mm, and a minimum hole size of 5.56 mm. The knob is colored ultramarine blue (U), and the screw has a Phillips driver recess. A floating retainer option is available. The knob material meets UL 94V-0 and is halogen-free, with a maximum operating temperature of 99°C.

Datasheet Summary
Powered by GS/AI

The PF11PM series consists of spring-loaded, flare-mounted captive panel screws with a PC/ABS knob and hardened carbon steel screw and retainer, designed for use in sheet metals with hardness up to HRB 80 or HB 150. The PF11PM-M5 variant features an M5 x 0.8 metric thread, a panel thickness capacity of up to 1.52 mm, a nominal installed height of 10.59 mm, and a minimum hole size of 5.56 mm. The knob is colored ultramarine blue (U), and the screw has a Phillips driver recess. A floating retainer option is available. The knob material meets UL 94V-0 and is halogen-free, with a maximum operating temperature of 99°C.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-1-U-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-1-U-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-U-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-1-U-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19627 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11M-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details