PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-032-2-BL-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M series comprises large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. The fasteners feature a shoulder on the retainer for positive installation stop and are available with black metal caps. Applications include use in printed circuit boards and stainless steel sheets where alignment tolerance and corrosion resistance are required. The series supports installation into panels of varying thicknesses and includes variants with flared or floating mounting styles, though the specific mounting type for this part number cannot be determined from the provided data.

Datasheet Summary
Powered by GS/AI

The PF11M series comprises large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. The fasteners feature a shoulder on the retainer for positive installation stop and are available with black metal caps. Applications include use in printed circuit boards and stainless steel sheets where alignment tolerance and corrosion resistance are required. The series supports installation into panels of varying thicknesses and includes variants with flared or floating mounting styles, though the specific mounting type for this part number cannot be determined from the provided data.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF11M-032-2-BL-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF11M-032-2-BL-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-032-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Metric - ITEM-19613 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details