PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-0-V-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded, captive panel screw designed for plastic PEM® C.A.P.S.®, intended for use in applications requiring easy service access without loose components. The part is a metric-threaded, non-metallic version that installs into thin sheets and includes a flared mount for secure retention. It features a tool-required actuation method and is available in standard black color. The design prevents loose hardware from falling out and damaging internal components. Installation requires no loose parts and supports access to assemblies needing repeated opening and closing.

Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded, captive panel screw designed for plastic PEM® C.A.P.S.®, intended for use in applications requiring easy service access without loose components. The part is a metric-threaded, non-metallic version that installs into thin sheets and includes a flared mount for secure retention. It features a tool-required actuation method and is available in standard black color. The design prevents loose hardware from falling out and damaging internal components. Installation requires no loose parts and supports access to assemblies needing repeated opening and closing.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M4-0-V-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M4-0-V-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-0-V-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M4-0-V-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details