PF11PM-832-1-V is a spring-loaded, captive panel screw with a large knob, designed for easy service access without loose hardware. It features a Phillips drive, an #8-32 unified thread, and a flare-mounted retainer with a floating capability of 0.010 inch minimum in all directions. The knob is made of PC/ABS (UL 94V-0, halogen-free) and is colored violet, as indicated by the V suffix. The screw and retainer components are hardened carbon steel, with a 300 series stainless steel spring. It is intended for use in sheet materials with a maximum hardness of HRB 80 or HB 150. The screw installs into a minimum sheet thickness of 0.036 inch and requires a 0.33 inch minimum distance to a sheet edge. The overall installed height above the sheet is 0.514 inch.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-832-1-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1640 inch (4.17 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |