PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-032-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11MF-032-2 is a spring-loaded, flare-mounted captive panel screw with a #10-32 thread, designed for installation into any panel hardness with flush mounting on the back side. It features a knurled or smooth metal cap, a hardened carbon steel screw, an aluminum retainer, and a 300 series stainless steel spring. The screw has an anti-cross-threading design, a shoulder for positive installation stop, and enables float of 0.25 mm minimum in all directions. The retainer pulls out with a minimum force of 202 lbs in cold-rolled steel, and the part requires a countersunk hole with a nominal diameter of 0.266 in. DuraBlack finish is available with suffix BL.

Datasheet Summary
Powered by GS/AI

The PF11MF-032-2 is a spring-loaded, flare-mounted captive panel screw with a #10-32 thread, designed for installation into any panel hardness with flush mounting on the back side. It features a knurled or smooth metal cap, a hardened carbon steel screw, an aluminum retainer, and a 300 series stainless steel spring. The screw has an anti-cross-threading design, a shoulder for positive installation stop, and enables float of 0.25 mm minimum in all directions. The retainer pulls out with a minimum force of 202 lbs in cold-rolled steel, and the part requires a countersunk hole with a nominal diameter of 0.266 in. DuraBlack finish is available with suffix BL.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF11MF-032-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF11MF-032-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF11MF-032-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF11MF-032-2
Captive Screws PF11MF-032-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF11MF-032-2 PF11MF-032-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-0420-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details