PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-2-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with easy service access. These fasteners feature a retained screw that prevents loss during disassembly, and are available in metric thread sizes including M3. The M3 thread size has a retainer pushout force of 11.1 kN in aluminum and 645 N in cold-rolled steel. The fastener is certified for anti-corrosion resistance and suitable for painted or stainless steel panels.

Datasheet Summary
Powered by GS/AI

The PF11 series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with easy service access. These fasteners feature a retained screw that prevents loss during disassembly, and are available in metric thread sizes including M3. The M3 thread size has a retainer pushout force of 11.1 kN in aluminum and 645 N in cold-rolled steel. The fastener is certified for anti-corrosion resistance and suitable for painted or stainless steel panels.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF11-M3-2-BL
Large knob, spring-loaded Types PF11 and PF12 - Metric PF11-M3-2-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11-M3-2-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19630 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details