The PF11PM series consists of spring-loaded, captive panel screws with a Phillips drive, designed for use in sheet metal up to HRB 80 or HB 150 hardness. The screw features a PC/ABS knob (UL 94V-0, halogen-free) with a retaining clip and spring of 300 series stainless steel, and a zinc-plated hardened carbon steel screw. It installs into a threaded hole with a minimum sheet thickness of 0.120 inch for the #10-32 thread size and provides a floating capability of 0.010 inch minimum in all directions. The standard color is black; colored knobs are available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-032-2-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0360 inch (0.9144 mm) |
| Panel Thickness | 0.0360 inch (0.9144 mm) |