PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF11M-M3-5-2-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11M series comprises spring-loaded, self-clinching captive panel screws with a large knob for easy manual access, designed to attach thin metal panels and ensure hardware remains secured during service. These fasteners install into sheets ranging from 0.4 to 3.2 mm thick and feature a threaded M3 metric bore. The series includes a retained screw to prevent loss during disassembly and is available with a black or custom-colored cap. All variants in the series provide spring-loaded actuation and a shoulder for positive installation stop.

Datasheet Summary
Powered by GS/AI

The PF11M series comprises spring-loaded, self-clinching captive panel screws with a large knob for easy manual access, designed to attach thin metal panels and ensure hardware remains secured during service. These fasteners install into sheets ranging from 0.4 to 3.2 mm thick and feature a threaded M3 metric bore. The series includes a retained screw to prevent loss during disassembly and is available with a black or custom-colored cap. All variants in the series provide spring-loaded actuation and a shoulder for positive installation stop.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
PF11M-M3-5-2-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF11M-M3-5-2-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11M-M3-5-2-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11-0420-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details