The dual bowl expansion cart option and the QX™ Turret Tool system for use on the PEMSERTER® Series 2000® automatic fastener-installatio
Features and Benefits
The PEMSERTER® Series 2000® press has established itself as the productivity leader in the world of fastener installation. This press has 71.2 kN / 8 tons of force and a 61 cm / 24” throat depth. The high speed hydra-pneumatic actuating system delivers insertion speed that cannot be met by other insertion systems and the optional auto-feed capabilities insure that the fasteners are positioned quickly and accurately.
The Series 2000 press utilizes a programmable logic controller and a menu-driven touch screen operator interface system, in eleven available languages. Touch screens allow for quick-run-set-up, easy operator training, and precise fastener installation setups. They automatically alert and direct the operator to any safety or system faults for quick diagnosis.
The Series 2000 press has a unique patented LIGHTSTREAM® Operator Safety System. It is a wireless, fail-safe system that immediately detect when the main ram contacts any object, metallic or non-metallic, that should not be in its path. The LIGHTSTREAM® system provides a fast, precise, and reliable safety system that ensures ram force is only applied to fasteners during installation.
Features and Benefits
The PEMSERTER® Series 2000® air-over-oil actuating system provides short cucle time for increased productivity and 71.2 kN / 8 tons of force and a 61 cm / 24" throat depth which provides clearance for a variety of chassis configurators. The press is engineered to promote streamlined job productivity and quality while installing self-clinching fasteners permanently in thin metal sheets. Noteworthy features include touch screen controls to minimize operator training and greatly simplify use; self-diagnostic system to allow an operator to work with increased speed, accuracy and confidence; and enhanced programming for quicker start-up and fast cycling.
| PennEngineering® | PennEngineering® | PennEngineering® | |
|---|---|---|---|
| Product Category | Assembly and Insertion Presses | Assembly and Insertion Presses | Assembly and Insertion Presses |
| Product Number | PEMSERTER® Series 2000® | PEMSERTER® Series 2000® | PEMSERTER® Series 2000® |
| Product Name | Fastener Installation Press With Dual Bowl Expansion Cart | Automatic Fastener Insertion Press | Fastener Intallation Press - Base Press |
| Operation | Insertion or Press Fitting | Insertion or Press Fitting | Insertion or Press Fitting |