The PEMSERTER Series 4 press with automatic feed is a pneumatic installation system for self-clinching nuts, studs, and standoffs from M2.5 to M6 / #2-56 to 1/4". It has a 45.7 cm (18") throat depth, a vibratory feeder bowl, and adjustable insertion force from 1.8 to 53.4 kN. Operation is controlled by pneumatic and PLC logic with a touch-screen interface, and includes integral safety, a laser pointer, stroke counter, and a lockable cabinet. The press weighs 300 kg without the cabinet and 390 kg with it; cabinet dimensions are 66 cm L x 78 cm W x 76 cm H. Electrical requirements are 120V 60Hz 4A or 230V 50Hz 2A single phase, with 6 to 7 bar (90 to 100 PSI) air supply and a minimum 12 mm air line.
The PEMSERTER® Series 4® press with automatic feed provides 6 tons of force and has a 45.7 cm / 18" throat depth which provides clearance for a variety of chassis configurations. It is designed to install self-clinching nuts, studs, and standoffs in sizes M2.5 to M6 / #2-56 to 1/4".
Features and Benefits
The PEMSERTER® Series 4® press is totally pneumatic providing short cycle time for increased productivity and 53.4 kN / 6 tons of force and a 45.7 cm / 18” throat depth which provides clearance for a variety of chassis configurations. It is designed to install self-clinching fasteners in size M2 / #0 thru M10 / 3/8” in steel, and sizes up to M12 / 1/2” in aluminum panels or circuit boards.
Features and Benefits
| PennEngineering® | PennEngineering® | |
|---|---|---|
| Product Category | Assembly and Insertion Presses | Assembly and Insertion Presses |
| Product Number | PEMSERTER® Series 4® | PEMSERTER® Series 4® |
| Product Name | Fastener Installation Press with Automatic Feed | Fastener Installation Pneumatic Press |
| Operation | Insertion or Press Fitting | Insertion or Press Fitting |