Blind-threaded self-clinching standoffs designed for mounting into metal sheets with a closed-end barrel for flush, non-pierced installation. Installed in round holes, they permanently attach to sheets as thin as 0.63 mm. Made from hardened stainless steel, these standoffs feature a 5M3 metric thread and are suitable for applications requiring higher bearing surface due to increased wall thickness. Minimum distance to sheet edge is 6.8 mm. The design provides a sealed end for improved aesthetic and functional flush mounting.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | BSOA-3-5M3-18 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | Aluminum |