Blind-threaded self-clinching standoffs designed for permanent installation into metal sheets, allowing flush mounting without access to the back side. The BSO series installs into steel or aluminum sheets with a minimum hardness of HRB 80 / HB 150 and features a threaded bore for mating components. The specific BSO-832-20ZI variant has an 0.164-32 thread size and a length of 0.625 inches (20 in 32nd-inch code), with a minimum hole size of 0.050 inch and a minimum distance to edge of 0.312 inch. These standoffs are available in hardened steel for reliable clinching performance.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-832-20ZI | BSO-832-20ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |