BSO4™ blind threaded standoffs install permanently into stainless steel sheets as thin as 0.64 mm, with a flush closed-end head and internally threaded bore for stacking or spacing. This variant, designed for M3 x 0.5 threads, requires a minimum hole size of 4.22 mm and a minimum distance of 4.8 mm from the hole center to the edge. The standoff's shank length options range from 6 to 25 mm, and its F-dimension is at least 3.2 mm. Feature compatibility with precipitation-harden
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-M3-8 | BSO4-M3-8 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |