Blind-threaded self-clinching standoffs install permanently into metal sheets with a flush, closed-end profile. The BSOA series is designed for aluminum sheets with a Rockwell B hardness of 50 or less and features a 0.050 inch thread bore diameter and a minimum hole-to-edge distance of 0.31 inch. These standoffs are made from hardened stainless steel and are suitable for applications requiring a non-magnetic, corrosion-resistant mounting solution.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSOA-032-14 | BSOA-032-14 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Aluminum Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Aluminum | Metal; Aluminum; ALUMINUM |