Blind-threaded self-clinching standoffs provide flush, closed-end mounting in metal sheets, with the BSO series designed for installation into steel or aluminum sheets with a Rockwell B hardness of 80 or less. The BSO-632 variant has a 0.040 inch minimum hole size and a nominal thread size of #6-32. Available lengths include 26, corresponding to 0.812 inches. All BSO standoffs mount permanently into material as thin as 0.025 inch and are engineered to maintain a closed end after clinching.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-632-26ZI | BSO-632-26ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |