BSO4-832-34 blind threaded standoffs are designed for installation into stainless steel sheets as thin as 0.050 in. (1.27 mm), with a minimum hole size of 0.281 in. and a minimum distance to edge of 0.31 in. They feature an internally threaded M4 x 0.7 socket, a closed-end head installed flush with one surface, and a length of 1.062 in. (34 in 32nds of an inch). The standoff is made from precipitation-harden
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as .040”.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-832-34 | BSO4-832-34 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |