The BSO4™ blind threaded standoffs are self-clinching fasteners designed for installation into stainless steel sheets as thin as 0.77 mm (0.030 in), providing internally threaded mounting for stacking or spacing. They install with the closed end flush to one surface of the sheet, and are suitable for stainless steel with hardness up to HRB 88 / HB 183. The M5 thread size has a minimum sheet thickness of 0.77 mm, a recommended hole size of 7.14 mm, and a minimum distance from hole center to edge of 8 mm. F dimension is a minimum of 7.9 mm, and available lengths range from 6 to 25 mm. The product may vary slightly in clinching profile and trademark placement.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-M5-8 | BSO4-M5-8 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |