Heyco Products, Inc. Wire and Cable Holders 4212A

Description
Wire and Cable Holders
Request a Quote Datasheet
Description
Wire and Cable Holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire and Cable Holders - 4212A - bisco industries
Anaheim, CA, United States
Wire and Cable Holders
4212A
Wire and Cable Holders 4212A
Wire and Cable Holders

Wire and Cable Holders

Supplier's Site
Cable Supports and Fasteners - 3720-4212A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3720-4212A-ND
Cable Supports and Fasteners 3720-4212A-ND
CBL CLIP WIRE SADDLE WHITE ADH

CBL CLIP WIRE SADDLE WHITE ADH

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 4212A 3720-4212A-ND
Product Name Wire and Cable Holders Cable Supports and Fasteners
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers