Penncat Corporation Automatic Transfer Switches Series TS 840

Description
Thomson Technology TS 840 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to a generator supply in the event of a utility supply failure. System load is automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 840 Automatic Transfer Switches are certified for use in emergency power system applications for light industrial, telecom and agricultural markets that require automatic standby power. The standard TS 840 Automatic Transfer Switch is rated for 100% system load and requires upstream overcurrent protection. All TS 840 series automatic transfer switch models have been 3 cycle short circuit withstand current tested in accordance with UL 1008 & CSA 22.2 No. 178. All TS 840 automatic transfer switches are supplied with NEMA 3R outdoor weatherproof enclosures as standard.
Datasheet
Description
Thomson Technology TS 840 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to a generator supply in the event of a utility supply failure. System load is automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 840 Automatic Transfer Switches are certified for use in emergency power system applications for light industrial, telecom and agricultural markets that require automatic standby power. The standard TS 840 Automatic Transfer Switch is rated for 100% system load and requires upstream overcurrent protection. All TS 840 series automatic transfer switch models have been 3 cycle short circuit withstand current tested in accordance with UL 1008 & CSA 22.2 No. 178. All TS 840 automatic transfer switches are supplied with NEMA 3R outdoor weatherproof enclosures as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Transfer Switches - Series TS 840 - Penncat Corporation
North Wales, PA, United States
Automatic Transfer Switches
Series TS 840
Automatic Transfer Switches Series TS 840
Thomson Technology TS 840 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to a generator supply in the event of a utility supply failure. System load is automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 840 Automatic Transfer Switches are certified for use in emergency power system applications for light industrial, telecom and agricultural markets that require automatic standby power. The standard TS 840 Automatic Transfer Switch is rated for 100% system load and requires upstream overcurrent protection. All TS 840 series automatic transfer switch models have been 3 cycle short circuit withstand current tested in accordance with UL 1008 & CSA 22.2 No. 178. All TS 840 automatic transfer switches are supplied with NEMA 3R outdoor weatherproof enclosures as standard.

Thomson Technology TS 840 series of Automatic Transfer Switches employ two mechanically interlocked enclosed contact power switching units and a microprocessor based controller to automatically transfer system load to a generator supply in the event of a utility supply failure. System load is automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits.

TS 840 Automatic Transfer Switches are certified for use in emergency power system applications for light industrial, telecom and agricultural markets that require automatic standby power.

The standard TS 840 Automatic Transfer Switch is rated for 100% system load and requires upstream overcurrent protection. All TS 840 series automatic transfer switch models have been 3 cycle short circuit withstand current tested in accordance with UL 1008 & CSA 22.2 No. 178. All TS 840 automatic transfer switches are supplied with NEMA 3R outdoor weatherproof enclosures as standard.

Supplier's Site Datasheet

Technical Specifications

  Penncat Corporation
Product Category Transfer Switches
Product Number Series TS 840
Product Name Automatic Transfer Switches
Style Wall Mounted
Switch Control Automatic Transfer Control
Current 100 to 800 amps
Unlock Full Specs
to access all available technical data

Similar Products

8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately) - PDU330AT6L1530 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details
Magnum Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
Remotely Operated Transfer Switching Equipment from 40 to 125 A - ATyS S - ATyS d S - SOCOMEC
Specs
Style Wall Mounted
Switch Control Remote
Actuator Type Toggle
View Details
Static Transfer Switches -  - LTI Power Systems, Inc.
LTI Power Systems, Inc.
Specs
Style Rack Mounted
Switch Control Automatic Transfer Control
Current 20 to 50 amps
View Details