SOCOMEC Remotely Operated Transfer Switching Equipment from 40 to 125 A ATyS S - ATyS d S

Description
ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Extensive power supply range The ATyS S is available in four supply versions, each with a broad range (+/-30%). The four versions are: • 12 VDC power supply. • 24/48 VDC power supply. • 230 VAC single power supply. • 2 x 230 VAC dual power supply. Safety and reliability ATyS S products use stable position technology, ensuring constant pressure on the contacts and preventing premature faults. In addition, they do not require a power supply to maintain position, thus protecting their loads from voltage fluctuations. Easy integration ATyS S products can be easily installed inside enclosures. Their design, and in particular their compact size, enables integration within most 200 mm deep enclosures. Simplified maintenance Maintenance can be carried out easily under load, with manual operation still available. The control and motorisation section can be replaced simply by removing 4 screws, with no work required on the installation cabling. ATyS d S: Dual power supply In addition to the functions offered by the ATyS S, the ATyS d S incorporates supply redundancy without the need for additional wiring. This is obtained by integrating a double supply (2 independent supplies) directly within the product.
Datasheet
Description
ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Extensive power supply range The ATyS S is available in four supply versions, each with a broad range (+/-30%). The four versions are: • 12 VDC power supply. • 24/48 VDC power supply. • 230 VAC single power supply. • 2 x 230 VAC dual power supply. Safety and reliability ATyS S products use stable position technology, ensuring constant pressure on the contacts and preventing premature faults. In addition, they do not require a power supply to maintain position, thus protecting their loads from voltage fluctuations. Easy integration ATyS S products can be easily installed inside enclosures. Their design, and in particular their compact size, enables integration within most 200 mm deep enclosures. Simplified maintenance Maintenance can be carried out easily under load, with manual operation still available. The control and motorisation section can be replaced simply by removing 4 screws, with no work required on the installation cabling. ATyS d S: Dual power supply In addition to the functions offered by the ATyS S, the ATyS d S incorporates supply redundancy without the need for additional wiring. This is obtained by integrating a double supply (2 independent supplies) directly within the product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remotely Operated Transfer Switching Equipment from 40 to 125 A - ATyS S - ATyS d S - SOCOMEC
Benfeld, France
Remotely Operated Transfer Switching Equipment from 40 to 125 A
ATyS S - ATyS d S
Remotely Operated Transfer Switching Equipment from 40 to 125 A ATyS S - ATyS d S
ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from either an external automatic controller, using pulse logic, or a switch. They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Extensive power supply range The ATyS S is available in four supply versions, each with a broad range (+/-30%). The four versions are: • 12 VDC power supply. • 24/48 VDC power supply. • 230 VAC single power supply. • 2 x 230 VAC dual power supply. Safety and reliability ATyS S products use stable position technology, ensuring constant pressure on the contacts and preventing premature faults. In addition, they do not require a power supply to maintain position, thus protecting their loads from voltage fluctuations. Easy integration ATyS S products can be easily installed inside enclosures. Their design, and in particular their compact size, enables integration within most 200 mm deep enclosures. Simplified maintenance Maintenance can be carried out easily under load, with manual operation still available. The control and motorisation section can be replaced simply by removing 4 screws, with no work required on the installation cabling. ATyS d S: Dual power supply In addition to the functions offered by the ATyS S, the ATyS d S incorporates supply redundancy without the need for additional wiring. This is obtained by integrating a double supply (2 independent supplies) directly within the product.

ATyS S products are 4 pole remotely operated transfer switches with positive break indication. They enable the on load transfer of two three-phase supplies via remote volt-free contacts, from
either an external automatic controller, using pulse logic, or a switch.
They are intended for use in low voltage power supply systems where a brief interruption of the load supply is acceptable during transfer.

Advantages Extensive power supply range

The ATyS S is available in four supply versions, each with a broad range (+/-30%). The four versions are:
• 12 VDC power supply.
• 24/48 VDC power supply.
• 230 VAC single power supply.
• 2 x 230 VAC dual power supply.

Safety and reliability

ATyS S products use stable position technology, ensuring constant pressure on the contacts and preventing premature faults. In addition, they do not require a power supply to maintain position, thus protecting their loads from voltage fluctuations.

Easy integration

ATyS S products can be easily installed inside enclosures. Their design, and in particular their compact size, enables integration within most 200 mm deep enclosures.

Simplified maintenance

Maintenance can be carried out easily under load, with manual operation still available. The control and motorisation section can be replaced simply by removing 4 screws, with no work required on the installation cabling.

ATyS d S: Dual power supply

In addition to the functions offered by the ATyS S, the ATyS d S incorporates supply redundancy without the need for additional wiring. This is obtained by integrating a double supply (2 independent supplies) directly within the product.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number ATyS S - ATyS d S
Product Name Remotely Operated Transfer Switching Equipment from 40 to 125 A
Style Wall Mounted
Switch Control Remote
Actuator Type Toggle
Features Locking Switch (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Control Relays - Model # 091-134A - Kussmaul Electronics Company, Inc.
Kussmaul Electronics Company, Inc.
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Current 15 amps
View Details
Motorized Transfer Switching Equipment from 100 to 400 A - ATyS UL 1008 - SOCOMEC
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details