LTI Power Systems, Inc. Static Transfer Switches

Description
The LTI static switch will provide virtually uninterruptible power to any critical load by automatically or manually selecting between one of two AC input sources. If the preferred source deviates outside preset limits, the unit will instantaneously transfer to the secondary source. Upon return of the preferred source to within acceptable limits, the static switch will automatically transfer the load back. This insures that the sensitive load is always being supplied the best available power from two sources. The switches offered range in amperage from 20A-100A and each can be configured with single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make switching eliminates risk of an out-of-phase transfer between sources Preferred input source selector switch Integral surge suppression on both input sources User-friendly display Selectable transfer times for delayed transfer requirements Alarm interface Form "C" contacts Rack or wall mount NEMA1 enclosure
Description
The LTI static switch will provide virtually uninterruptible power to any critical load by automatically or manually selecting between one of two AC input sources. If the preferred source deviates outside preset limits, the unit will instantaneously transfer to the secondary source. Upon return of the preferred source to within acceptable limits, the static switch will automatically transfer the load back. This insures that the sensitive load is always being supplied the best available power from two sources. The switches offered range in amperage from 20A-100A and each can be configured with single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make switching eliminates risk of an out-of-phase transfer between sources Preferred input source selector switch Integral surge suppression on both input sources User-friendly display Selectable transfer times for delayed transfer requirements Alarm interface Form "C" contacts Rack or wall mount NEMA1 enclosure

Suppliers

Company
Product
Description
Supplier Links
Static Transfer Switches -  - LTI Power Systems, Inc.
Elyria, OH, USA
Static Transfer Switches
Static Transfer Switches
The LTI static switch will provide virtually uninterruptible power to any critical load by automatically or manually selecting between one of two AC input sources. If the preferred source deviates outside preset limits, the unit will instantaneously transfer to the secondary source. Upon return of the preferred source to within acceptable limits, the static switch will automatically transfer the load back. This insures that the sensitive load is always being supplied the best available power from two sources. The switches offered range in amperage from 20A-100A and each can be configured with single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make switching eliminates risk of an out-of-phase transfer between sources Preferred input source selector switch Integral surge suppression on both input sources User-friendly display Selectable transfer times for delayed transfer requirements Alarm interface Form "C" contacts Rack or wall mount NEMA1 enclosure

The LTI static switch will provide virtually uninterruptible
power to any critical load by automatically or manually
selecting between one of two AC input sources. If the
preferred source deviates outside preset limits, the unit
will instantaneously transfer to the secondary source.
Upon return of the preferred source to within acceptable
limits, the static switch will automatically transfer the load
back. This insures that the sensitive load is always being
supplied the best available power from two sources.
The switches offered range in amperage from 20A-100A
and each can be configured with single or double poles.
Rack Mount Static Switch

Features

  • Ultra Fast 1/2 cycle transfer between AC
    sources
  • All solid state switching devices (no
    contactors or relays to fail)
  • Selectable manual or automatic transfers
  • Industrial design for high reliability
  • Break-before-make switching eliminates risk
    of an out-of-phase transfer between sources
  • Preferred input source selector switch
  • Integral surge suppression on both input
    sources
  • User-friendly display
  • Selectable transfer times for delayed transfer
    requirements
  • Alarm interface Form "C" contacts
  • Rack or wall mount NEMA1 enclosure
Supplier's Site

Technical Specifications

  LTI Power Systems, Inc.
Product Category Transfer Switches
Product Name Static Transfer Switches
Style Rack Mounted
Unlock Full Specs
to access all available technical data

Similar Products

Contactor Bypass Isolation Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
8.6kW 3-Phase 208V Monitored Rack ATS, 1U, 2 L21-30P, 6 ft. Cords, (Vertical PDU also required, Sold Separately) - PDU330AT6L2130 - Tripp Lite by Eaton
Specs
Style Rack Mounted
Features CSA Certification; UL Listed
Current 24 amps
View Details
Home Automatic Transfer Switch -  - Kohler Power Systems
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Features UL Listed; Weather Resistant / Waterproof
View Details